Vishay Intertechnology, Inc. Resistor Networks, Arrays TSPS803H4992BUF

Description
49.9k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 8-SIP
Request a Quote Datasheet
Description
49.9k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-TSPS803H4992BUF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-TSPS803H4992BUF-ND
Resistor Networks, Arrays 764-TSPS803H4992BUF-ND
49.9k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 8-SIP

49.9k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 764-TSPS803H4992BUF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 49900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers