Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP98238 TSOP98238

Description
Manufacturer: Vishay Win Source Part Number: 901467-TSOP98238 Series: TSOP98 Operating Temperature Range: -25°C ~ 85°C Features: Remote Receiver Sensor 38.0kHz 24m Through Hole Package: Bag Mounting: Through Hole Family Name: TSOP98238 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 901467-TSOP98238 Series: TSOP98 Operating Temperature Range: -25°C ~ 85°C Features: Remote Receiver Sensor 38.0kHz 24m Through Hole Package: Bag Mounting: Through Hole Family Name: TSOP98238 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP98238 - 901467-TSOP98238 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP98238
901467-TSOP98238
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP98238 901467-TSOP98238
Manufacturer: Vishay Win Source Part Number: 901467-TSOP98238 Series: TSOP98 Operating Temperature Range: -25°C ~ 85°C Features: Remote Receiver Sensor 38.0kHz 24m Through Hole Package: Bag Mounting: Through Hole Family Name: TSOP98238 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8541.40.9500

Manufacturer: Vishay
Win Source Part Number: 901467-TSOP98238
Series: TSOP98
Operating Temperature Range: -25°C ~ 85°C
Features: Remote Receiver Sensor 38.0kHz 24m Through Hole
Package: Bag
Mounting: Through Hole
Family Name: TSOP98238
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8541.40.9500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 901467-TSOP98238
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP98238
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Temperature sensor 3/100 - 1-TT-3/100 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 1905278 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting μmax
Standards and Certifications RoHS
View Details