Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981411-TSOP85238TT
Mounting: SMD (SMT)
Operating Supply Voltage: 5.5 V
Power Dissipation: 10 mW
Categories: OEM Parts(T-Z)
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
Nominal Supply Current: 3 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 981411-TSOP85238TT |
| Product Name | OEM Parts - OEM Parts (T - Z) - TSOP85238TT |