Vishay Intertechnology, Inc. Optical Sensors - Photo Detectors - Remote Receiver TSOP77436TT

Description
SENSOR REMOTE REC 36.0KHZ 40M
Request a Quote
Description
SENSOR REMOTE REC 36.0KHZ 40M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSOP77436TT-ND is an infrared (IR) receiver module designed for remote control systems, optimized for long burst codes. It features individual integrated circuit (IC) settings to enhance performance, allowing users to select the appropriate automatic gain control (AGC) variant for their specific application. The device includes a PIN diode and a preamplifier in a single package, with an epoxy housing that incorporates an IR filter. This module operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it energy efficient. It is capable of receiving signals from a distance of up to 40 meters under optimal conditions. The device is immune to interference from various sources such as lamps, LCD TVs, and Wi-Fi, which enhances its reliability in diverse environments. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP77436TT-ND is suitable for applications in infrared remote control systems but has not been qualified for automotive specifications. Proper handling and storage are recommended to prevent moisture absorption, as the device is moisture-sensitive.

Datasheet Summary
Powered by GS/AI

The TSOP77436TT-ND is an infrared (IR) receiver module designed for remote control systems, optimized for long burst codes. It features individual integrated circuit (IC) settings to enhance performance, allowing users to select the appropriate automatic gain control (AGC) variant for their specific application. The device includes a PIN diode and a preamplifier in a single package, with an epoxy housing that incorporates an IR filter. This module operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it energy efficient. It is capable of receiving signals from a distance of up to 40 meters under optimal conditions. The device is immune to interference from various sources such as lamps, LCD TVs, and Wi-Fi, which enhances its reliability in diverse environments. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP77436TT-ND is suitable for applications in infrared remote control systems but has not been qualified for automotive specifications. Proper handling and storage are recommended to prevent moisture absorption, as the device is moisture-sensitive.

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Photo Detectors - Remote Receiver - TSOP77436TT-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
TSOP77436TT-ND
Optical Sensors - Photo Detectors - Remote Receiver TSOP77436TT-ND
SENSOR REMOTE REC 36.0KHZ 40M

SENSOR REMOTE REC 36.0KHZ 40M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photosensor Modules
Product Number TSOP77436TT-ND
Product Name Optical Sensors - Photo Detectors - Remote Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Photosensors with front-end IC - S13645-01CR - Hamamatsu Photonics Europe
Specs
Module Type Avalanche Photodiodes
Number of Channels 16
Package Type Plastic
View Details
Miniature Ambient Light Photo Sensor with Digital (I2C) Output - APDS-9301 - Broadcom Inc.
Specs
Output Type Voltage Output; Current Output
Package Type Miniature ChipLED Package
Effective Area Diameter or Length 2.2 mm (0.0866 inch)
View Details
Specs
Module Type PN Photodiode
Output Type Voltage Output
Window Material Clear
View Details