Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP77338TT TSOP77338TT

Description
Manufacturer: Vishay Win Source Part Number: 213560-TSOP77338TT Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Family Name: TSOP773 Sensing Distance: 40m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 700μA Carrier Frequency: 38.0kHz Alternative Parts (Cross-Reference): TSOP77338TR; TSOP77338; Introduction Date: July 16, 2010 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 213560-TSOP77338TT Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Family Name: TSOP773 Sensing Distance: 40m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 700μA Carrier Frequency: 38.0kHz Alternative Parts (Cross-Reference): TSOP77338TR; TSOP77338; Introduction Date: July 16, 2010 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP77338TT - 213560-TSOP77338TT - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP77338TT
213560-TSOP77338TT
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP77338TT 213560-TSOP77338TT
Manufacturer: Vishay Win Source Part Number: 213560-TSOP77338TT Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Family Name: TSOP773 Sensing Distance: 40m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 700μA Carrier Frequency: 38.0kHz Alternative Parts (Cross-Reference): TSOP77338TR; TSOP77338; Introduction Date: July 16, 2010 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 213560-TSOP77338TT
Packaging: Reel - TR
Orientation: Side or Top View
Mounting: SMD (SMT)
Family Name: TSOP773
Sensing Distance: 40m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 700μA
Carrier Frequency: 38.0kHz
Alternative Parts (Cross-Reference): TSOP77338TR; TSOP77338;
Introduction Date: July 16, 2010
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 213560-TSOP77338TT
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP77338TT
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1545 - 1-FS63WTS-ARM/1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3904-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
 - 1SC Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-TPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers