Vishay Intertechnology, Inc. Optical Sensors - Photo Detectors - Remote Receiver TSOP75536TR

Description
SENSOR REMOTE REC 36.0KHZ 45M
Request a Quote
Description
SENSOR REMOTE REC 36.0KHZ 45M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSOP75536TR-ND is an infrared (IR) receiver module designed for remote control applications, optimized for short burst signals in various environments. It features individual integrated circuit (IC) settings that allow users to select the appropriate automatic gain control (AGC) variant, balancing noise suppression and code compatibility. The device includes a PIN diode and a preamplifier in a single package, with an epoxy housing that incorporates an IR filter. This module operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it energy efficient. It is capable of receiving signals from a distance of up to 24 meters under optimal conditions. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP75536TR-ND is not qualified for automotive applications and is suitable for use in environments with potential interference from devices such as lamps, LCD TVs, and Wi-Fi. Engineers should consider this product for projects requiring reliable IR signal reception in consumer electronics and remote control systems.

Datasheet Summary
Powered by GS/AI

The TSOP75536TR-ND is an infrared (IR) receiver module designed for remote control applications, optimized for short burst signals in various environments. It features individual integrated circuit (IC) settings that allow users to select the appropriate automatic gain control (AGC) variant, balancing noise suppression and code compatibility. The device includes a PIN diode and a preamplifier in a single package, with an epoxy housing that incorporates an IR filter. This module operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it energy efficient. It is capable of receiving signals from a distance of up to 24 meters under optimal conditions. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP75536TR-ND is not qualified for automotive applications and is suitable for use in environments with potential interference from devices such as lamps, LCD TVs, and Wi-Fi. Engineers should consider this product for projects requiring reliable IR signal reception in consumer electronics and remote control systems.

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Photo Detectors - Remote Receiver - TSOP75536TR-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
TSOP75536TR-ND
Optical Sensors - Photo Detectors - Remote Receiver TSOP75536TR-ND
SENSOR REMOTE REC 36.0KHZ 45M

SENSOR REMOTE REC 36.0KHZ 45M

Buy Now Datasheet
Optical Sensors - Photo Detectors - Remote Receiver - TSOP75536CT-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
TSOP75536CT-ND
Optical Sensors - Photo Detectors - Remote Receiver TSOP75536CT-ND
SENSOR REMOTE REC 36.0KHZ 45M

SENSOR REMOTE REC 36.0KHZ 45M

Buy Now Datasheet
Optical Sensors - Photo Detectors - Remote Receiver - TSOP75536DKR-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
TSOP75536DKR-ND
Optical Sensors - Photo Detectors - Remote Receiver TSOP75536DKR-ND
SENSOR REMOTE REC 36.0KHZ 45M

SENSOR REMOTE REC 36.0KHZ 45M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photosensor Modules
Product Number TSOP75536TR-ND
Product Name Optical Sensors - Photo Detectors - Remote Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Photosensors with front-end IC - S13645-01CR - Hamamatsu Photonics Europe
Specs
Module Type Avalanche Photodiodes
Number of Channels 16
Package Type Plastic
View Details
Integrated Photodiode and I/V Amplifiers (PDICs) -  - Capella Microsystems, Inc.
Specs
Spectral Response 780 nm (7800 Å)
Supply Voltage 5.5 volts
View Details
Optical Sensors - Ambient Light, IR, UV Sensors - 516-1717-6-ND - DigiKey
Specs
Output Type Current Output
Package Type 6-SMD, No Lead
Spectral Response 500 nm (5000 Å)
View Details