Vishay Intertechnology, Inc. Optical Sensors - Photo Detectors - Remote Receiver TSOP75456TR

Description
SENSOR REMOTE REC 56.0KHZ 45M
Request a Quote
Description
SENSOR REMOTE REC 56.0KHZ 45M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSOP75456 is an infrared (IR) receiver module designed for remote control applications, optimized for long burst codes. It features a supply voltage range of 2.0 V to 5.5 V and operates with low supply current, making it suitable for battery-powered devices. The module integrates a PIN diode and a preamplifier in a single package, which is housed in an epoxy casing with an IR filter. This receiver is characterized by its immunity to noise from various sources such as lamps and Wi-Fi, enhancing its performance in diverse environments. The device is not qualified for automotive specifications and is intended for use in consumer electronics. It has a maximum transmission distance of 26 meters under optimal conditions and supports various modulation frequencies, including 56 kHz. Engineers should note that the TSOP75456 is sensitive to ambient light conditions, requiring careful consideration of its placement in applications. The product is packaged in a moisture-sensitive environment, necessitating proper handling and storage to maintain reliability.

Datasheet Summary
Powered by GS/AI

The TSOP75456 is an infrared (IR) receiver module designed for remote control applications, optimized for long burst codes. It features a supply voltage range of 2.0 V to 5.5 V and operates with low supply current, making it suitable for battery-powered devices. The module integrates a PIN diode and a preamplifier in a single package, which is housed in an epoxy casing with an IR filter. This receiver is characterized by its immunity to noise from various sources such as lamps and Wi-Fi, enhancing its performance in diverse environments. The device is not qualified for automotive specifications and is intended for use in consumer electronics. It has a maximum transmission distance of 26 meters under optimal conditions and supports various modulation frequencies, including 56 kHz. Engineers should note that the TSOP75456 is sensitive to ambient light conditions, requiring careful consideration of its placement in applications. The product is packaged in a moisture-sensitive environment, necessitating proper handling and storage to maintain reliability.

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Photo Detectors - Remote Receiver - 751-TSOP75456TR-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
751-TSOP75456TR-ND
Optical Sensors - Photo Detectors - Remote Receiver 751-TSOP75456TR-ND
SENSOR REMOTE REC 56.0KHZ 45M

SENSOR REMOTE REC 56.0KHZ 45M

Buy Now Datasheet
Optical Sensors - Photo Detectors - Remote Receiver - 751-TSOP75456CT-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
751-TSOP75456CT-ND
Optical Sensors - Photo Detectors - Remote Receiver 751-TSOP75456CT-ND
SENSOR REMOTE REC 56.0KHZ 45M

SENSOR REMOTE REC 56.0KHZ 45M

Buy Now Datasheet
Optical Sensors - Photo Detectors - Remote Receiver - 751-TSOP75456DKR-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
751-TSOP75456DKR-ND
Optical Sensors - Photo Detectors - Remote Receiver 751-TSOP75456DKR-ND
SENSOR REMOTE REC 56.0KHZ 45M

SENSOR REMOTE REC 56.0KHZ 45M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photosensor Modules
Product Number 751-TSOP75456TR-ND
Product Name Optical Sensors - Photo Detectors - Remote Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Photosensors with front-end IC - S15658-01CT - Hamamatsu Photonics Europe
Specs
Module Type Avalanche Photodiodes
Number of Channels 1
Package Type Glass epoxy
View Details
Specs
Package Type TO-72 --- 4 leads
View Details
Specs
Module Type Avalanche Photodiodes
Output Type Voltage Output
Number of Channels 1
View Details