Vishay Intertechnology, Inc. Optical Sensors - Photo Detectors - Remote Receiver TSOP75438WTR

Description
SENSOR REMOTE REC 38.0KHZ 45M
Request a Quote
Description
SENSOR REMOTE REC 38.0KHZ 45M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSOP75438W is an infrared (IR) receiver module designed for remote control systems, optimized for long burst codes. It features individual integrated circuit (IC) settings to enhance performance, allowing users to select the appropriate automatic gain control (AGC) variant for their specific application. The module includes a PIN diode and a preamplifier in a single package, with an epoxy housing that incorporates an IR filter. This device operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it suitable for energy-efficient designs. It demonstrates immunity to noise from various sources such as lamps and Wi-Fi, which is beneficial in diverse environments. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP75438W is not qualified for automotive applications and is intended for use in consumer electronics and similar devices.

Datasheet Summary
Powered by GS/AI

The TSOP75438W is an infrared (IR) receiver module designed for remote control systems, optimized for long burst codes. It features individual integrated circuit (IC) settings to enhance performance, allowing users to select the appropriate automatic gain control (AGC) variant for their specific application. The module includes a PIN diode and a preamplifier in a single package, with an epoxy housing that incorporates an IR filter. This device operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it suitable for energy-efficient designs. It demonstrates immunity to noise from various sources such as lamps and Wi-Fi, which is beneficial in diverse environments. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP75438W is not qualified for automotive applications and is intended for use in consumer electronics and similar devices.

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Photo Detectors - Remote Receiver - 751-TSOP75438WDKR-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
751-TSOP75438WDKR-ND
Optical Sensors - Photo Detectors - Remote Receiver 751-TSOP75438WDKR-ND
SENSOR REMOTE REC 38.0KHZ 45M

SENSOR REMOTE REC 38.0KHZ 45M

Buy Now Datasheet
Optical Sensors - Photo Detectors - Remote Receiver - 751-TSOP75438WTR-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
751-TSOP75438WTR-ND
Optical Sensors - Photo Detectors - Remote Receiver 751-TSOP75438WTR-ND
SENSOR REMOTE REC 38.0KHZ 45M

SENSOR REMOTE REC 38.0KHZ 45M

Buy Now Datasheet
Optical Sensors - Photo Detectors - Remote Receiver - 751-TSOP75438WCT-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
751-TSOP75438WCT-ND
Optical Sensors - Photo Detectors - Remote Receiver 751-TSOP75438WCT-ND
SENSOR REMOTE REC 38.0KHZ 45M

SENSOR REMOTE REC 38.0KHZ 45M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photosensor Modules
Product Number 751-TSOP75438WDKR-ND
Product Name Optical Sensors - Photo Detectors - Remote Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Photosensors with front-end IC - S15597-01CT - Hamamatsu Photonics Europe
Specs
Module Type Avalanche Photodiodes
Number of Channels 1
Package Type Glass epoxy
View Details
Specs
Package Type TO-72 --- 4 leads
View Details