Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75338TT TSOP75338TT

Description
Manufacturer: Vishay Win Source Part Number: 901463-TSOP75338TT Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 45m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP75338 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2200 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSOP75338TT-ND, TSOP75338TTTR, TSOP75338TTCT, TSOP75338TTDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 901463-TSOP75338TT Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 45m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP75338 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2200 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSOP75338TT-ND, TSOP75338TTTR, TSOP75338TTCT, TSOP75338TTDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75338TT - 901463-TSOP75338TT - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75338TT
901463-TSOP75338TT
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75338TT 901463-TSOP75338TT
Manufacturer: Vishay Win Source Part Number: 901463-TSOP75338TT Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 45m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP75338 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2200 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSOP75338TT-ND, TSOP75338TTTR, TSOP75338TTCT, TSOP75338TTDKR

Manufacturer: Vishay
Win Source Part Number: 901463-TSOP75338TT
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 38.0kHz 45m Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSOP75338
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2200
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500
Other Part Number: TSOP75338TT-ND, TSOP75338TTTR, TSOP75338TTCT, TSOP75338TTDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 901463-TSOP75338TT
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75338TT
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302CQDRLRQ1 - 937085-TMP302CQDRLRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optical Lab. Temperature Sensor FC 1585 - 1-FS63LTS-1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 2441850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details