Win Source Part Number: 1347131-A1245LUA-I2-
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Package: Bulk
Standard Package: 4,000
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Current - Supply (Max): 5mA
Sensing Range: 4mT Trip, -4mT Release
Voltage - Supply: 3V ~ 24V
Mounting Type: Through Hole
Package / Case: 3-SIP Module
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A1245
MAGNETIC SWITCH LATCH 3SIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1347131-A1245LUA-I2-T | A1245LUA-I2-T |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |