Vishay Intertechnology, Inc. Optical Sensors - Photo Detectors - Remote Receiver TSOP75240WTR

Description
SENSOR REMOTE REC 40.0KHZ 30M
Request a Quote
Description
SENSOR REMOTE REC 40.0KHZ 30M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSOP75240W is an infrared (IR) receiver module designed for remote control systems, optimized for long burst codes. It features individual integrated circuit (IC) settings that allow users to select the appropriate automatic gain control (AGC) variant for their application, balancing noise suppression and code compatibility. The device includes a PIN diode and a preamplifier in a single package, with an epoxy housing that incorporates an IR filter. This module operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it energy efficient. It is capable of receiving signals from a distance of up to 30 meters under optimal conditions. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP75240W is not qualified for automotive applications and is suitable for various remote control applications, including those using RC-5 and RC-6 protocols. Engineers should consider this product for projects requiring reliable IR signal reception in environments with potential noise interference from sources like lamps and Wi-Fi.

Datasheet Summary
Powered by GS/AI

The TSOP75240W is an infrared (IR) receiver module designed for remote control systems, optimized for long burst codes. It features individual integrated circuit (IC) settings that allow users to select the appropriate automatic gain control (AGC) variant for their application, balancing noise suppression and code compatibility. The device includes a PIN diode and a preamplifier in a single package, with an epoxy housing that incorporates an IR filter. This module operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it energy efficient. It is capable of receiving signals from a distance of up to 30 meters under optimal conditions. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP75240W is not qualified for automotive applications and is suitable for various remote control applications, including those using RC-5 and RC-6 protocols. Engineers should consider this product for projects requiring reliable IR signal reception in environments with potential noise interference from sources like lamps and Wi-Fi.

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Photo Detectors - Remote Receiver - 751-TSOP75240WTR-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
751-TSOP75240WTR-ND
Optical Sensors - Photo Detectors - Remote Receiver 751-TSOP75240WTR-ND
SENSOR REMOTE REC 40.0KHZ 30M

SENSOR REMOTE REC 40.0KHZ 30M

Buy Now Datasheet
Optical Sensors - Photo Detectors - Remote Receiver - 751-TSOP75240WCT-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
751-TSOP75240WCT-ND
Optical Sensors - Photo Detectors - Remote Receiver 751-TSOP75240WCT-ND
SENSOR REMOTE REC 40.0KHZ 30M

SENSOR REMOTE REC 40.0KHZ 30M

Buy Now Datasheet
Optical Sensors - Photo Detectors - Remote Receiver - 751-TSOP75240WDKR-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
751-TSOP75240WDKR-ND
Optical Sensors - Photo Detectors - Remote Receiver 751-TSOP75240WDKR-ND
SENSOR REMOTE REC 40.0KHZ 30M

SENSOR REMOTE REC 40.0KHZ 30M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photosensor Modules
Product Number 751-TSOP75240WTR-ND
Product Name Optical Sensors - Photo Detectors - Remote Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Photosensors with front-end IC - S15658-01CT - Hamamatsu Photonics Europe
Specs
Module Type Avalanche Photodiodes
Number of Channels 1
Package Type Glass epoxy
View Details
Surface Mount Logic Output Photodetector - LIM158FS - Light in Motion LLC
Specs
Module Type PN Photodiode
Output Type Current Output
Supply Voltage 16 volts
View Details
Optical Sensors - Ambient Light, IR, UV Sensors - 516-1717-6-ND - DigiKey
Specs
Output Type Current Output
Package Type 6-SMD, No Lead
Spectral Response 500 nm (5000 Å)
View Details