Vishay Intertechnology, Inc. Bipolar Transistor TSOP6456TR

Description
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,LED-8D Product overview: TSOP6456TR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP6456TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,LED-8D Product overview: TSOP6456TR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP6456TR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSOP6456TR is a surface-mount infrared receiver module designed for long-burst remote control systems, integrating a PIN diode and preamplifier in a single package with an IR filter. It operates from 2.0 V to 5.5 V, features a 56 kHz carrier frequency optimized for Thomson RCA codes, and has a supply current of up to 0.45 mA under typical conditions. The device is housed in a TSOP6 package measuring 7.5 mm wide, 5.3 mm high, and 4.0 mm deep, with a pinout of 1=GND, 2=NC, 3=V_S, 4=OUT. It is rated for operation from -25 °C to +85 °C and is supplied in tape and reel packaging (TR).

Datasheet Summary
Powered by GS/AI

The TSOP6456TR is a surface-mount infrared receiver module designed for long-burst remote control systems, integrating a PIN diode and preamplifier in a single package with an IR filter. It operates from 2.0 V to 5.5 V, features a 56 kHz carrier frequency optimized for Thomson RCA codes, and has a supply current of up to 0.45 mA under typical conditions. The device is housed in a TSOP6 package measuring 7.5 mm wide, 5.3 mm high, and 4.0 mm deep, with a pinout of 1=GND, 2=NC, 3=V_S, 4=OUT. It is rated for operation from -25 °C to +85 °C and is supplied in tape and reel packaging (TR).

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
541-TSOP6456TR
Bipolar Transistor 541-TSOP6456TR
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,LED-8D Product overview: TSOP6456TR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP6456TR can be used for catalog matching and distributor lookup.

Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,LED-8D Product overview: TSOP6456TR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP6456TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 541-TSOP6456TR
Product Name Bipolar Transistor
TJ -25 C (-13 F)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40HZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
 - BCP51H6327XTSA1 - Rochester Electronics
Specs
Polarity PNP
Package Type TO-261AA
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
Bipolar Transistors - 7385027 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details