Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6438TT TSOP6438TT

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 809513-TSOP6438TT Packaging: Reel Mounting Style: SMD Orientation: Side or Top View Current - Supply: 700μA Sensing Distance: 40m B.P.F. Center Frequency: 38.0kHz Temperature Range - Operating: -25°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,190 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 809513-TSOP6438TT Packaging: Reel Mounting Style: SMD Orientation: Side or Top View Current - Supply: 700μA Sensing Distance: 40m B.P.F. Center Frequency: 38.0kHz Temperature Range - Operating: -25°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,190 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6438TT - 809513-TSOP6438TT - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6438TT
809513-TSOP6438TT
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6438TT 809513-TSOP6438TT
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 809513-TSOP6438TT Packaging: Reel Mounting Style: SMD Orientation: Side or Top View Current - Supply: 700μA Sensing Distance: 40m B.P.F. Center Frequency: 38.0kHz Temperature Range - Operating: -25°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,190 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 809513-TSOP6438TT
Packaging: Reel
Mounting Style: SMD
Orientation: Side or Top View
Current - Supply: 700μA
Sensing Distance: 40m
B.P.F. Center Frequency: 38.0kHz
Temperature Range - Operating: -25°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,190
MSL Level: 4 (72 Hours)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 809513-TSOP6438TT
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6438TT
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1545 - 1-FS63LTS-1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
InGaAs image sensors, Line sensors - G16825-256DG - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Thin Film Based Thermopile Detector - 2M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management - AMC80AIPW - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers