Vishay Intertechnology, Inc. Optical Sensors - Photo Detectors - Remote Receiver TSOP6436TT

Description
SENSOR REMOTE REC 36.0KHZ 40M
Request a Quote
Description
SENSOR REMOTE REC 36.0KHZ 40M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSOP6436TTDKR-ND is an infrared (IR) receiver module designed for remote control systems, optimized for long burst codes. It features individual integrated circuit (IC) settings that allow users to select the appropriate automatic gain control (AGC) variant for their specific application, balancing noise suppression and code compatibility. The device includes a PIN diode and a preamplifier in a single package, housed in an epoxy casing with an integrated IR filter. This module operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it suitable for energy-efficient designs. It is capable of receiving signals from a distance of up to 40 meters under optimal conditions. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP6436TTDKR-ND is not qualified for automotive applications and is intended for use in various infrared remote control systems.

Datasheet Summary
Powered by GS/AI

The TSOP6436TTDKR-ND is an infrared (IR) receiver module designed for remote control systems, optimized for long burst codes. It features individual integrated circuit (IC) settings that allow users to select the appropriate automatic gain control (AGC) variant for their specific application, balancing noise suppression and code compatibility. The device includes a PIN diode and a preamplifier in a single package, housed in an epoxy casing with an integrated IR filter. This module operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it suitable for energy-efficient designs. It is capable of receiving signals from a distance of up to 40 meters under optimal conditions. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP6436TTDKR-ND is not qualified for automotive applications and is intended for use in various infrared remote control systems.

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Photo Detectors - Remote Receiver - TSOP6436TTDKR-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
TSOP6436TTDKR-ND
Optical Sensors - Photo Detectors - Remote Receiver TSOP6436TTDKR-ND
SENSOR REMOTE REC 36.0KHZ 40M

SENSOR REMOTE REC 36.0KHZ 40M

Buy Now Datasheet
Optical Sensors - Photo Detectors - Remote Receiver - TSOP6436TTTR-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
TSOP6436TTTR-ND
Optical Sensors - Photo Detectors - Remote Receiver TSOP6436TTTR-ND
SENSOR REMOTE REC 36.0KHZ 40M

SENSOR REMOTE REC 36.0KHZ 40M

Buy Now Datasheet
Optical Sensors - Photo Detectors - Remote Receiver - TSOP6436TTCT-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
TSOP6436TTCT-ND
Optical Sensors - Photo Detectors - Remote Receiver TSOP6436TTCT-ND
SENSOR REMOTE REC 36.0KHZ 40M

SENSOR REMOTE REC 36.0KHZ 40M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photosensor Modules
Product Number TSOP6436TTDKR-ND
Product Name Optical Sensors - Photo Detectors - Remote Receiver
Unlock Full Specs
to access all available technical data

Similar Products

IC Light Source Detector - PR5510 - PREMA Semiconductor GmbH
PREMA Semiconductor GmbH
Specs
Supply Voltage 8 volts
View Details
Specs
Package Type TO-72 --- 4 leads
View Details