Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6336TR TSOP6336TR

Description
Manufacturer: Vishay Win Source Part Number: 937789-TSOP6336TR Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 36.0kHz 40m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP6336 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1120 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937789-TSOP6336TR Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 36.0kHz 40m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP6336 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1120 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6336TR - 937789-TSOP6336TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6336TR
937789-TSOP6336TR
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6336TR 937789-TSOP6336TR
Manufacturer: Vishay Win Source Part Number: 937789-TSOP6336TR Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 36.0kHz 40m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP6336 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1120 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8541.40.9500

Manufacturer: Vishay
Win Source Part Number: 937789-TSOP6336TR
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 36.0kHz 40m Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSOP6336
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1120
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8541.40.9500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937789-TSOP6336TR
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6336TR
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1099702-TLE4922XINFHALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP, SSO-4-1
Operating Temperature -40 to 155 C (-40 to 311 F)
View Details
3 suppliers
Two-Channel Silicon-Based Thermopile - Digital ST60 Dual Thermopile - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-135 - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 1.6 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Line sensors, For spectrophotometry - S3924-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details