The TSOP6336TR is an infrared receiver module for remote control systems, designed to suppress noise in demanding environments using an integrated AGC3 setting. It features a PIN diode and preamplifier in a single SMD package measuring 7.5 mm wide, 5.3 mm high, and 4.0 mm deep, with a 4-pin TSOP package and side-view taping for reel mounting. Operable from 2.0 V to 5.5 V supply voltage, it offers a 36 kHz carrier frequency, output voltage low of up to 100 mV, and a maximum supply current of 0.45 mA under sunlight conditions. The device supports short burst protocols including RC5, XMP, and r-map, with a minimum burst length of 6 cycles and directivity of ±50 degrees. It operates from -25 °C to +85 °C and meets EIA JEDEC J-STD-020 Level 4 moisture sensitivity requirements. The part is not qualified to automotive standards.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,LED-8D Product overview: TSOP6336TR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP6336TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP6336TR |
| Product Name | Bipolar Transistor |
| TJ | -25 C (-13 F) |