Vishay Intertechnology, Inc. Optical Sensors - Photo Detectors - Remote Receiver TSOP59433TR1

Description
SENSOR REMOTE REC 33.0KHZ 40M
Request a Quote
Description
SENSOR REMOTE REC 33.0KHZ 40M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSOP59433TR1-ND is an infrared (IR) receiver module designed for remote control systems, optimized for long burst signals in various environments. It features individual integrated circuit (IC) settings that allow users to select the appropriate automatic gain control (AGC) level, balancing noise suppression and code compatibility. The device integrates a PIN diode and a preamplifier within a compact epoxy package that includes an IR filter. This module operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it suitable for energy-efficient applications. It is capable of receiving signals from a distance of up to 40 meters under optimal conditions. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP59433TR1-ND is not qualified for automotive specifications and is intended for use in consumer electronics and similar applications.

Datasheet Summary
Powered by GS/AI

The TSOP59433TR1-ND is an infrared (IR) receiver module designed for remote control systems, optimized for long burst signals in various environments. It features individual integrated circuit (IC) settings that allow users to select the appropriate automatic gain control (AGC) level, balancing noise suppression and code compatibility. The device integrates a PIN diode and a preamplifier within a compact epoxy package that includes an IR filter. This module operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it suitable for energy-efficient applications. It is capable of receiving signals from a distance of up to 40 meters under optimal conditions. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP59433TR1-ND is not qualified for automotive specifications and is intended for use in consumer electronics and similar applications.

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Photo Detectors - Remote Receiver - TSOP59433TR1-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
TSOP59433TR1-ND
Optical Sensors - Photo Detectors - Remote Receiver TSOP59433TR1-ND
SENSOR REMOTE REC 33.0KHZ 40M

SENSOR REMOTE REC 33.0KHZ 40M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photosensor Modules
Product Number TSOP59433TR1-ND
Product Name Optical Sensors - Photo Detectors - Remote Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Photosensors with front-end IC - S13645-01CR - Hamamatsu Photonics Europe
Specs
Module Type Avalanche Photodiodes
Number of Channels 16
Package Type Plastic
View Details
TO-18 Convex Lens Package Hermetic Silicon Photosensor - QSA159 - Light in Motion LLC
Specs
Module Type PN Photodiode
Output Type Current Output
Package Type TO-18
View Details
Optical Sensors - Ambient Light, IR, UV Sensors - 516-1717-6-ND - DigiKey
Specs
Output Type Current Output
Package Type 6-SMD, No Lead
Spectral Response 500 nm (5000 Å)
View Details