Vishay Intertechnology, Inc. Optical Sensors - Photo Detectors - Remote Receiver TSOP59236TR1

Description
SENSOR REMOTE REC 36.0KHZ 40M
Request a Quote
Description
SENSOR REMOTE REC 36.0KHZ 40M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSOP59236TR1-ND is an infrared (IR) receiver module designed for remote control systems, optimized for long burst transmission in various environments. It features individual integrated circuit (IC) settings to enhance performance, allowing users to select the appropriate automatic gain control (AGC) variant for their specific application. The module includes a PIN diode and a preamplifier in a single package, with an epoxy housing that incorporates an IR filter. This device operates with a supply voltage range of 2.0 V to 5.5 V and has low supply current requirements, making it suitable for energy-efficient designs. It demonstrates immunity to noise from common sources such as lamps and Wi-Fi, which is beneficial in environments with potential interference. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP59236TR1-ND is not qualified for automotive applications and is intended for use in infrared remote control systems, with a maximum transmission distance of 21 meters under optimal conditions. It is packaged in a surface-mount device (SMD) format, facilitating integration into compact electronic designs.

Datasheet Summary
Powered by GS/AI

The TSOP59236TR1-ND is an infrared (IR) receiver module designed for remote control systems, optimized for long burst transmission in various environments. It features individual integrated circuit (IC) settings to enhance performance, allowing users to select the appropriate automatic gain control (AGC) variant for their specific application. The module includes a PIN diode and a preamplifier in a single package, with an epoxy housing that incorporates an IR filter. This device operates with a supply voltage range of 2.0 V to 5.5 V and has low supply current requirements, making it suitable for energy-efficient designs. It demonstrates immunity to noise from common sources such as lamps and Wi-Fi, which is beneficial in environments with potential interference. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP59236TR1-ND is not qualified for automotive applications and is intended for use in infrared remote control systems, with a maximum transmission distance of 21 meters under optimal conditions. It is packaged in a surface-mount device (SMD) format, facilitating integration into compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Photo Detectors - Remote Receiver - TSOP59236TR1-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
TSOP59236TR1-ND
Optical Sensors - Photo Detectors - Remote Receiver TSOP59236TR1-ND
SENSOR REMOTE REC 36.0KHZ 40M

SENSOR REMOTE REC 36.0KHZ 40M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photosensor Modules
Product Number TSOP59236TR1-ND
Product Name Optical Sensors - Photo Detectors - Remote Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Photosensors with front-end IC - S15597-01CT - Hamamatsu Photonics Europe
Specs
Module Type Avalanche Photodiodes
Number of Channels 1
Package Type Glass epoxy
View Details
Integrated Photodiode and I/V Amplifiers (PDICs) -  - Capella Microsystems, Inc.
Specs
Spectral Response 780 nm (7800 Å)
Supply Voltage 5.5 volts
View Details
Surface Mount Large Area PIN Photodiode - BPW34CS - Light in Motion LLC
Specs
Module Type PIN Photodiode
Output Type Current Output
Spectral Response 400 to 1100 nm (4000 to 11000 Å)
View Details