Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP57436TT1 TSOP57436TT1

Description
Manufacturer: Vishay Win Source Part Number: 901457-TSOP57436TT1 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 36.0kHz 40m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP57436 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSOP57436TT1TR, TSOP57436TT1DKR, TSOP57436TT1CT, TSOP57436TT1-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 901457-TSOP57436TT1 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 36.0kHz 40m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP57436 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSOP57436TT1TR, TSOP57436TT1DKR, TSOP57436TT1CT, TSOP57436TT1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP57436TT1 - 901457-TSOP57436TT1 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP57436TT1
901457-TSOP57436TT1
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP57436TT1 901457-TSOP57436TT1
Manufacturer: Vishay Win Source Part Number: 901457-TSOP57436TT1 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 36.0kHz 40m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP57436 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSOP57436TT1TR, TSOP57436TT1DKR, TSOP57436TT1CT, TSOP57436TT1-ND

Manufacturer: Vishay
Win Source Part Number: 901457-TSOP57436TT1
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 36.0kHz 40m Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSOP57436
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500
Other Part Number: TSOP57436TT1TR, TSOP57436TT1DKR, TSOP57436TT1CT, TSOP57436TT1-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 901457-TSOP57436TT1
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP57436TT1
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FSZ - 937095-TMP37FSZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Temperature sensor 3/100 - 1-TT-3/100 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 2168529 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Lfcsp
Standards and Certifications RoHS
View Details