Vishay Intertechnology, Inc. Optical Sensors - Photo Detectors - Remote Receiver TSOP53556

Description
SENSOR REMOTE REC 56.0KHZ 45M
Request a Quote
Description
SENSOR REMOTE REC 56.0KHZ 45M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSOP53556-ND is an infrared (IR) receiver module designed for remote control systems, optimized for short burst signals in various environments. It features individual integrated circuit (IC) settings to enhance performance, allowing users to select the appropriate automatic gain control (AGC) variant for their specific application needs. The device includes a PIN diode and a preamplifier in a single package, with an epoxy housing that incorporates an IR filter. This module operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it energy efficient. It is capable of receiving signals from a distance of up to 24 meters under optimal conditions. The TSOP53556-ND is particularly effective in environments with potential noise interference from sources such as lamps, LCD TVs, and Wi-Fi, providing immunity against such disturbances. The product is not qualified for automotive specifications and is suitable for applications in infrared remote control systems. It is packaged in a minimold format, with standard shipping in conductive plastic bags.

Datasheet Summary
Powered by GS/AI

The TSOP53556-ND is an infrared (IR) receiver module designed for remote control systems, optimized for short burst signals in various environments. It features individual integrated circuit (IC) settings to enhance performance, allowing users to select the appropriate automatic gain control (AGC) variant for their specific application needs. The device includes a PIN diode and a preamplifier in a single package, with an epoxy housing that incorporates an IR filter. This module operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it energy efficient. It is capable of receiving signals from a distance of up to 24 meters under optimal conditions. The TSOP53556-ND is particularly effective in environments with potential noise interference from sources such as lamps, LCD TVs, and Wi-Fi, providing immunity against such disturbances. The product is not qualified for automotive specifications and is suitable for applications in infrared remote control systems. It is packaged in a minimold format, with standard shipping in conductive plastic bags.

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Photo Detectors - Remote Receiver - TSOP53556-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
TSOP53556-ND
Optical Sensors - Photo Detectors - Remote Receiver TSOP53556-ND
SENSOR REMOTE REC 56.0KHZ 45M

SENSOR REMOTE REC 56.0KHZ 45M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photosensor Modules
Product Number TSOP53556-ND
Product Name Optical Sensors - Photo Detectors - Remote Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Photosensors with front-end IC - S16429-02CT - Hamamatsu Photonics Europe
Specs
Module Type Avalanche Photodiodes
Number of Channels 1
Package Type Glass epoxy
View Details
Integrated Photodiode and I/V Amplifiers (PDICs) -  - Capella Microsystems, Inc.
Specs
Spectral Response 780 nm (7800 Å)
Supply Voltage 5.5 volts
View Details
Surface Mount Large Area PIN Photodiode - BPW34FS - Light in Motion LLC
Specs
Module Type PIN Photodiode
Output Type Current Output
Spectral Response 730 to 1100 nm (7300 to 11000 Å)
View Details