Vishay Intertechnology, Inc. DIODE,IR EMITTING,40 KHZ,ANGLE OF HALF TRANSMISSION DISTANCE +/-45DEG/C TSOP4840

Description
The TSOP48 Series are miniaturized receivers for infrared remote control systems. A PIN diode and a preamplifier are assembled on a lead frame, the epoxy package acts as an IR filter. The demodulated output signal can directly be decoded by a microprocessor. The main benefit of the TSOP48 is the compatibility to all IR remote control data formats. This component has not been qualified according to automotive specifications. Features: Low Supply Current Photo Detector and Preamplifier in One Package Internal Filter for PCM Frequency Improved Shielding Against EMI Supply Voltage: 2.7- 5.5 V Improved Immunity Against Ambient Light Insensitive to Supply Voltage Ripple and Noise Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
Description
The TSOP48 Series are miniaturized receivers for infrared remote control systems. A PIN diode and a preamplifier are assembled on a lead frame, the epoxy package acts as an IR filter. The demodulated output signal can directly be decoded by a microprocessor. The main benefit of the TSOP48 is the compatibility to all IR remote control data formats. This component has not been qualified according to automotive specifications. Features: Low Supply Current Photo Detector and Preamplifier in One Package Internal Filter for PCM Frequency Improved Shielding Against EMI Supply Voltage: 2.7- 5.5 V Improved Immunity Against Ambient Light Insensitive to Supply Voltage Ripple and Noise Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC

Suppliers

Company
Product
Description
Supplier Links
DIODE,IR EMITTING,40 KHZ,ANGLE OF HALF TRANSMISSION DISTANCE +/-45DEG/C - 70061790 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE,IR EMITTING,40 KHZ,ANGLE OF HALF TRANSMISSION DISTANCE +/-45DEG/C
70061790
DIODE,IR EMITTING,40 KHZ,ANGLE OF HALF TRANSMISSION DISTANCE +/-45DEG/C 70061790
The TSOP48 Series are miniaturized receivers for infrared remote control systems. A PIN diode and a preamplifier are assembled on a lead frame, the epoxy package acts as an IR filter. The demodulated output signal can directly be decoded by a microprocessor. The main benefit of the TSOP48 is the compatibility to all IR remote control data formats. This component has not been qualified according to automotive specifications. Features: Low Supply Current Photo Detector and Preamplifier in One Package Internal Filter for PCM Frequency Improved Shielding Against EMI Supply Voltage: 2.7- 5.5 V Improved Immunity Against Ambient Light Insensitive to Supply Voltage Ripple and Noise Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC

The TSOP48 Series are miniaturized receivers for infrared remote control systems. A PIN diode and a preamplifier are assembled on a lead frame, the epoxy package acts as an IR filter. The demodulated output signal can directly be decoded by a microprocessor. The main benefit of the TSOP48 is the compatibility to all IR remote control data formats. This component has not been qualified according to automotive specifications.
Features:

  • Low Supply Current
  • Photo Detector and Preamplifier in One Package
  • Internal Filter for PCM Frequency
  • Improved Shielding Against EMI
  • Supply Voltage: 2.7- 5.5 V
  • Improved Immunity Against Ambient Light
  • Insensitive to Supply Voltage Ripple and Noise
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70061790
Product Name DIODE,IR EMITTING,40 KHZ,ANGLE OF HALF TRANSMISSION DISTANCE +/-45DEG/C
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details