Vishay Intertechnology, Inc. DIODE,IR EMITTING,38 KHZ,ANGLE OF HALF TRANSMISSION DISTANCE +/-45DEG/C TSOP4838

Description
The TSOP48 Series are miniaturized receivers for infrared remote control systems. A PIN diode and a preamplifier are assembled on a lead frame, the epoxy package acts as an IR filter. The demodulated output signal can directly be decoded by a microprocessor. The main benefit of the TSOP48 is the compatibility to all IR remote control data formats. This component has not been qualified according to automotive specifications. Features: Low Supply Current Photo Detector and Preamplifier in One Package Internal Filter for PCM Frequency Improved Shielding Against EMI Supply Voltage: 2.7- 5.5 V Improved Immunity Against Ambient Light Insensitive to Supply Voltage Ripple and Noise Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
Description
The TSOP48 Series are miniaturized receivers for infrared remote control systems. A PIN diode and a preamplifier are assembled on a lead frame, the epoxy package acts as an IR filter. The demodulated output signal can directly be decoded by a microprocessor. The main benefit of the TSOP48 is the compatibility to all IR remote control data formats. This component has not been qualified according to automotive specifications. Features: Low Supply Current Photo Detector and Preamplifier in One Package Internal Filter for PCM Frequency Improved Shielding Against EMI Supply Voltage: 2.7- 5.5 V Improved Immunity Against Ambient Light Insensitive to Supply Voltage Ripple and Noise Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC

Suppliers

Company
Product
Description
Supplier Links
DIODE,IR EMITTING,38 KHZ,ANGLE OF HALF TRANSMISSION DISTANCE +/-45DEG/C - 70061789 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE,IR EMITTING,38 KHZ,ANGLE OF HALF TRANSMISSION DISTANCE +/-45DEG/C
70061789
DIODE,IR EMITTING,38 KHZ,ANGLE OF HALF TRANSMISSION DISTANCE +/-45DEG/C 70061789
The TSOP48 Series are miniaturized receivers for infrared remote control systems. A PIN diode and a preamplifier are assembled on a lead frame, the epoxy package acts as an IR filter. The demodulated output signal can directly be decoded by a microprocessor. The main benefit of the TSOP48 is the compatibility to all IR remote control data formats. This component has not been qualified according to automotive specifications. Features: Low Supply Current Photo Detector and Preamplifier in One Package Internal Filter for PCM Frequency Improved Shielding Against EMI Supply Voltage: 2.7- 5.5 V Improved Immunity Against Ambient Light Insensitive to Supply Voltage Ripple and Noise Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC

The TSOP48 Series are miniaturized receivers for infrared remote control systems. A PIN diode and a preamplifier are assembled on a lead frame, the epoxy package acts as an IR filter. The demodulated output signal can directly be decoded by a microprocessor. The main benefit of the TSOP48 is the compatibility to all IR remote control data formats. This component has not been qualified according to automotive specifications.
Features:

  • Low Supply Current
  • Photo Detector and Preamplifier in One Package
  • Internal Filter for PCM Frequency
  • Improved Shielding Against EMI
  • Supply Voltage: 2.7- 5.5 V
  • Improved Immunity Against Ambient Light
  • Insensitive to Supply Voltage Ripple and Noise
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70061789
Product Name DIODE,IR EMITTING,38 KHZ,ANGLE OF HALF TRANSMISSION DISTANCE +/-45DEG/C
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223329 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: TS985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
High-speed double diode - BAS56,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
8 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details