Vishay Intertechnology, Inc. Optical Sensors - Photo Detectors - Remote Receiver TSOP4830

Description
SENSOR REMOTE REC 30.0KHZ 45M
Request a Quote
Description
SENSOR REMOTE REC 30.0KHZ 45M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSOP4830-ND is an infrared (IR) receiver module designed for remote control applications, optimized for long burst codes. It features a built-in PIN diode and preamplifier, housed in a compact epoxy package that includes an IR filter. The device operates with a supply voltage range of 2.0 V to 5.5 V and has low supply current requirements, making it suitable for battery-powered devices. This module is equipped with individual integrated circuit (IC) settings to enhance performance based on application needs, providing immunity against noise from various sources such as lamps and Wi-Fi. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP4830-ND is not qualified for automotive specifications and is intended for use in consumer electronics and similar applications. Engineers should consider this product for projects requiring reliable IR communication with minimal interference and low power consumption.

Datasheet Summary
Powered by GS/AI

The TSOP4830-ND is an infrared (IR) receiver module designed for remote control applications, optimized for long burst codes. It features a built-in PIN diode and preamplifier, housed in a compact epoxy package that includes an IR filter. The device operates with a supply voltage range of 2.0 V to 5.5 V and has low supply current requirements, making it suitable for battery-powered devices. This module is equipped with individual integrated circuit (IC) settings to enhance performance based on application needs, providing immunity against noise from various sources such as lamps and Wi-Fi. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP4830-ND is not qualified for automotive specifications and is intended for use in consumer electronics and similar applications. Engineers should consider this product for projects requiring reliable IR communication with minimal interference and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Photo Detectors - Remote Receiver - TSOP4830-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
TSOP4830-ND
Optical Sensors - Photo Detectors - Remote Receiver TSOP4830-ND
SENSOR REMOTE REC 30.0KHZ 45M

SENSOR REMOTE REC 30.0KHZ 45M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photosensor Modules
Product Number TSOP4830-ND
Product Name Optical Sensors - Photo Detectors - Remote Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Photosensors with front-end IC - S15658-01CT - Hamamatsu Photonics Europe
Specs
Module Type Avalanche Photodiodes
Number of Channels 1
Package Type Glass epoxy
View Details
Miniature Ambient Light Photo Sensor with Digital (SMBus) Output - APDS-9303 - Broadcom Inc.
Specs
Output Type Voltage Output; Current Output
Package Type Miniature ChipLED Package
Effective Area Diameter or Length 2.2 mm (0.0866 inch)
View Details
Specs
Module Type PN Photodiode
Output Type Voltage Output
Window Material Dark
View Details