Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP4338SS1F TSOP4338SS1F

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 813186-TSOP4338SS1F Packaging: Bulk Mounting Style: Through Hole Orientation: Side View Current - Supply: 700μA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,160 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 813186-TSOP4338SS1F Packaging: Bulk Mounting Style: Through Hole Orientation: Side View Current - Supply: 700μA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,160 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP4338SS1F - 813186-TSOP4338SS1F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP4338SS1F
813186-TSOP4338SS1F
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP4338SS1F 813186-TSOP4338SS1F
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 813186-TSOP4338SS1F Packaging: Bulk Mounting Style: Through Hole Orientation: Side View Current - Supply: 700μA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,160 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 813186-TSOP4338SS1F
Packaging: Bulk
Mounting Style: Through Hole
Orientation: Side View
Current - Supply: 700μA
Sensing Distance: 45m
B.P.F. Center Frequency: 38.0kHz
Temperature Range - Operating: -25°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,160
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 813186-TSOP4338SS1F
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP4338SS1F
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLT-5-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details