Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP4038ST1

Description
Win Source Part Number: 1315640-TSOP4038ST1 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Series: TSOP4038 Package: Bulk Orientation: Side View Current - Supply: 850 µA Sensing Distance: 30m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.7 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 82 pct. REACH Status: REACH Unaffected Mfr: Vishay Semiconductor Opto Division Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1315640-TSOP4038ST1 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Series: TSOP4038 Package: Bulk Orientation: Side View Current - Supply: 850 µA Sensing Distance: 30m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.7 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 82 pct. REACH Status: REACH Unaffected Mfr: Vishay Semiconductor Opto Division Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - 1315640-TSOP4038ST1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
1315640-TSOP4038ST1
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver 1315640-TSOP4038ST1
Win Source Part Number: 1315640-TSOP4038ST1 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Series: TSOP4038 Package: Bulk Orientation: Side View Current - Supply: 850 µA Sensing Distance: 30m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.7 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 82 pct. REACH Status: REACH Unaffected Mfr: Vishay Semiconductor Opto Division Product Status: Obsolete

Win Source Part Number: 1315640-TSOP4038ST1
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Series: TSOP4038
Package: Bulk
Orientation: Side View
Current - Supply: 850 µA
Sensing Distance: 30m
B.P.F. Center Frequency: 38.0kHz
Voltage - Supply: 2.7 V ~ 5.5 V
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 82 pct.
REACH Status: REACH Unaffected
Mfr: Vishay Semiconductor Opto Division
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1315640-TSOP4038ST1
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - KP214N2611XT - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Silicon Based Thermopile Detector - S25 TO-18 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
Line sensors, For spectrophotometry - S3924-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details