Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1220EUA-T A1220EUA-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 076664-A1220EUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 4mA Current - Output (Max): 25mA Sensing Range: 4mT Trip, -4mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3 V to 24 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 076664-A1220EUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 4mA Current - Output (Max): 25mA Sensing Range: 4mT Trip, -4mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3 V to 24 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1220EUA-T - 076664-A1220EUA-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1220EUA-T
076664-A1220EUA-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1220EUA-T 076664-A1220EUA-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 076664-A1220EUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 4mA Current - Output (Max): 25mA Sensing Range: 4mT Trip, -4mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3 V to 24 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 076664-A1220EUA-T
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 4mA
Current - Output (Max): 25mA
Sensing Range: 4mT Trip, -4mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 3-SIP
Purpose: Latch
Supply Voltage - Operating: 3 V to 24 V
Testing Conditions: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Switches (Solid State) - A1220EUA-T - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
A1220EUA-T
Switches (Solid State) A1220EUA-T
MAGNETIC SWITCH LATCH 3SIP

MAGNETIC SWITCH LATCH 3SIP

Supplier's Site Datasheet
Ic, Hall Effect Latch, Sip-3; Hall Effect Type Allegro Microsystems - 80P3696 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Hall Effect Latch, Sip-3; Hall Effect Type Allegro Microsystems
80P3696
Ic, Hall Effect Latch, Sip-3; Hall Effect Type Allegro Microsystems 80P3696
IC, HALL EFFECT LATCH, SIP-3; Hall Effect Type:Latching; Operate Point Typ:22G; Release Point Typ:-23G; Supply Voltage Min:3V; Supply Voltage Max:24V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes

IC, HALL EFFECT LATCH, SIP-3; Hall Effect Type:Latching; Operate Point Typ:22G; Release Point Typ:-23G; Supply Voltage Min:3V; Supply Voltage Max:24V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1220EUA-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1220EUA-T
MAGNETIC SWITCH LATCH 3SIP

MAGNETIC SWITCH LATCH 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips
Product Number 076664-A1220EUA-T A1220EUA-T 80P3696 A1220EUA-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1220EUA-T Switches (Solid State) Ic, Hall Effect Latch, Sip-3; Hall Effect Type Allegro Microsystems Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Package / Mounting 3-SIP Through Hole
Packing Method Bulk; Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data