Vishay Intertechnology, Inc. Optical Sensors - Photo Detectors - Remote Receiver TSOP39256TR1

Description
SENSOR REMOTE REC 56.0KHZ 45M
Request a Quote
Description
SENSOR REMOTE REC 56.0KHZ 45M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSOP39256TR1-ND is an infrared (IR) receiver module designed for remote control systems, optimized for long burst transmission in various environments. It features individual integrated circuit (IC) settings to enhance performance, particularly in noisy conditions, while maintaining low supply current. The device operates within a supply voltage range of 2.0 V to 5.5 V and integrates a photo detector and preamplifier in a single package, which simplifies design and implementation. This module is capable of receiving signals at a carrier frequency of 56 kHz and can achieve a transmission distance of up to 30 meters under optimal conditions. It has a directivity angle of ±45 degrees, making it suitable for applications requiring a wide reception range. The device is not qualified for automotive specifications and is intended for use in consumer electronics and similar applications. Proper handling and storage conditions are recommended to prevent moisture absorption, as the device is moisture-sensitive.

Datasheet Summary
Powered by GS/AI

The TSOP39256TR1-ND is an infrared (IR) receiver module designed for remote control systems, optimized for long burst transmission in various environments. It features individual integrated circuit (IC) settings to enhance performance, particularly in noisy conditions, while maintaining low supply current. The device operates within a supply voltage range of 2.0 V to 5.5 V and integrates a photo detector and preamplifier in a single package, which simplifies design and implementation. This module is capable of receiving signals at a carrier frequency of 56 kHz and can achieve a transmission distance of up to 30 meters under optimal conditions. It has a directivity angle of ±45 degrees, making it suitable for applications requiring a wide reception range. The device is not qualified for automotive specifications and is intended for use in consumer electronics and similar applications. Proper handling and storage conditions are recommended to prevent moisture absorption, as the device is moisture-sensitive.

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Photo Detectors - Remote Receiver - TSOP39256TR1-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
TSOP39256TR1-ND
Optical Sensors - Photo Detectors - Remote Receiver TSOP39256TR1-ND
SENSOR REMOTE REC 56.0KHZ 45M

SENSOR REMOTE REC 56.0KHZ 45M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photosensor Modules
Product Number TSOP39256TR1-ND
Product Name Optical Sensors - Photo Detectors - Remote Receiver
Unlock Full Specs
to access all available technical data

Similar Products