Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38436CA1 TSOP38436CA1

Description
Manufacturer: Vishay Win Source Part Number: 937783-TSOP38436CA1 Series: TSOP384 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 36.0kHz 24m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 937783-TSOP38436CA1 Series: TSOP384 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 36.0kHz 24m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38436CA1 - 937783-TSOP38436CA1 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38436CA1
937783-TSOP38436CA1
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38436CA1 937783-TSOP38436CA1
Manufacturer: Vishay Win Source Part Number: 937783-TSOP38436CA1 Series: TSOP384 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 36.0kHz 24m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 REACH Status: REACH Unaffected

Manufacturer: Vishay
Win Source Part Number: 937783-TSOP38436CA1
Series: TSOP384
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 36.0kHz 24m Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937783-TSOP38436CA1
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38436CA1
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 86-050A-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Two-Channel Silicon-Based Thermopile - Digital ST60 Dual Thermopile - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details