Vishay Intertechnology, Inc. Optical Sensors - Photo Detectors - Remote Receiver TSOP38156

Description
SENSOR REMOTE REC 56.0KHZ 45M
Request a Quote
Description
SENSOR REMOTE REC 56.0KHZ 45M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSOP38156-ND is an infrared (IR) receiver module designed for remote control systems, optimized for short burst transmissions in various environments. It features individual integrated circuit (IC) settings that allow users to select the appropriate automatic gain control (AGC) variant for their specific application, balancing noise suppression and code compatibility. The module includes a PIN diode and a preamplifier in a single package, with an epoxy housing that incorporates an IR filter. This device operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it energy efficient. It is capable of receiving signals from a distance of up to 45 meters under optimal conditions. The TSOP38156-ND is not qualified for automotive specifications and is suitable for applications that require immunity against noise from sources such as lamps and Wi-Fi. The module's output can be directly interfaced with a microprocessor for decoding purposes.

Datasheet Summary
Powered by GS/AI

The TSOP38156-ND is an infrared (IR) receiver module designed for remote control systems, optimized for short burst transmissions in various environments. It features individual integrated circuit (IC) settings that allow users to select the appropriate automatic gain control (AGC) variant for their specific application, balancing noise suppression and code compatibility. The module includes a PIN diode and a preamplifier in a single package, with an epoxy housing that incorporates an IR filter. This device operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it energy efficient. It is capable of receiving signals from a distance of up to 45 meters under optimal conditions. The TSOP38156-ND is not qualified for automotive specifications and is suitable for applications that require immunity against noise from sources such as lamps and Wi-Fi. The module's output can be directly interfaced with a microprocessor for decoding purposes.

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Photo Detectors - Remote Receiver - TSOP38156-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
TSOP38156-ND
Optical Sensors - Photo Detectors - Remote Receiver TSOP38156-ND
SENSOR REMOTE REC 56.0KHZ 45M

SENSOR REMOTE REC 56.0KHZ 45M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photosensor Modules
Product Number TSOP38156-ND
Product Name Optical Sensors - Photo Detectors - Remote Receiver
Unlock Full Specs
to access all available technical data

Similar Products

IC Light Source Detector - PR5510 - PREMA Semiconductor GmbH
PREMA Semiconductor GmbH
Specs
Supply Voltage 8 volts
View Details
Specs
Package Type TO-72 --- 4 leads
View Details