The TSOP37336HTT1-ND is an infrared (IR) receiver module designed for remote control applications, operating at a carrier frequency of 36 kHz. It features a combination of a PIN diode and a preamplifier in a single package, which allows for efficient signal processing. The device is optimized for short burst signals and offers various automatic gain control (AGC) settings to enhance performance in different environments, particularly in noisy conditions such as those caused by lamps, LCD TVs, and Wi-Fi devices. The module operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it suitable for battery-powered applications. It can achieve a transmission distance of up to 15 meters under optimal conditions. The output signal can be directly interfaced with a microprocessor for decoding purposes. The device is not qualified for automotive specifications and has a storage temperature range of -25 °C to +85 °C. Engineers considering this product should note its immunity to noise and the flexibility provided by its AGC variants, which can be tailored to specific application needs.
SENSOR REMOTE REC 36.0KHZ 45M
| DigiKey | |
|---|---|
| Product Category | Photosensor Modules |
| Product Number | TSOP37336HTT1-ND |
| Product Name | Optical Sensors - Photo Detectors - Remote Receiver |