Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP36438TT

Description
Win Source Part Number: 970560-TSOP36438TT Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tape & Reel Orientation: Top View Standard Package: 1,190 Current - Supply: 350 µA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: Vishay Semiconductor Opto Division Other Names: TSOP36438TTCT,TSOP36 438TTTR,TSOP36438TTD KR Base Product Number: TSOP36438
Request a Quote Datasheet
Description
Win Source Part Number: 970560-TSOP36438TT Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tape & Reel Orientation: Top View Standard Package: 1,190 Current - Supply: 350 µA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: Vishay Semiconductor Opto Division Other Names: TSOP36438TTCT,TSOP36 438TTTR,TSOP36438TTD KR Base Product Number: TSOP36438
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - 970560-TSOP36438TT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
970560-TSOP36438TT
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver 970560-TSOP36438TT
Win Source Part Number: 970560-TSOP36438TT Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tape & Reel Orientation: Top View Standard Package: 1,190 Current - Supply: 350 µA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: Vishay Semiconductor Opto Division Other Names: TSOP36438TTCT,TSOP36 438TTTR,TSOP36438TTD KR Base Product Number: TSOP36438

Win Source Part Number: 970560-TSOP36438TT
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Package: Tape & Reel
Orientation: Top View
Standard Package: 1,190
Current - Supply: 350 µA
Sensing Distance: 45m
B.P.F. Center Frequency: 38.0kHz
Voltage - Supply: 2.5 V ~ 5.5 V
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: Vishay Semiconductor Opto Division
Other Names: TSOP36438TTCT,TSOP36438TTTR,TSOP36438TTDKR
Base Product Number: TSOP36438

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 970560-TSOP36438TT
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1366LKTTN-1-T - 908870-A1366LKTTN-1-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Motion Sensor ICs - 8269165 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting Sc-59
Sc-59
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S3901-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details