Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36336FTT TSOP36336FTT

Description
Manufacturer: Vishay Win Source Part Number: 901454-TSOP36336FTT Series: TSOP363 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 36.0kHz 24m Surface Mount Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 901454-TSOP36336FTT Series: TSOP363 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 36.0kHz 24m Surface Mount Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36336FTT - 901454-TSOP36336FTT - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36336FTT
901454-TSOP36336FTT
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36336FTT 901454-TSOP36336FTT
Manufacturer: Vishay Win Source Part Number: 901454-TSOP36336FTT Series: TSOP363 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 36.0kHz 24m Surface Mount Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000

Manufacturer: Vishay
Win Source Part Number: 901454-TSOP36336FTT
Series: TSOP363
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 36.0kHz 24m Surface Mount
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 901454-TSOP36336FTT
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36336FTT
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
D6T MEMS Thermal Sensors - D6T-32L-01A - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
 - 1SC Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Motion Sensor ICs - 1464882P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details