Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36256TT TSOP36256TT

Description
Manufacturer: Vishay Win Source Part Number: 057161-TSOP36256TT Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 56.0kHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057161-TSOP36256TT Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 56.0kHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36256TT - 057161-TSOP36256TT - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36256TT
057161-TSOP36256TT
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36256TT 057161-TSOP36256TT
Manufacturer: Vishay Win Source Part Number: 057161-TSOP36256TT Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 56.0kHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 057161-TSOP36256TT
Packaging: Reel - TR
Orientation: Side or Top View
Mounting: SMD (SMT)
Sensing Distance: 45m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 350μA
Carrier Frequency: 56.0kHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 057161-TSOP36256TT
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36256TT
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Linear W/Advanced Diagnostics - A1342LUCTN-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S9227-04 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details