Vishay Intertechnology, Inc. Optical Sensors - Photo Detectors - Remote Receiver TSOP36238TT

Description
SENSOR REMOTE REC 38.0KHZ 45M
Request a Quote
Description
SENSOR REMOTE REC 38.0KHZ 45M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSOP36238TTTR-ND is an infrared (IR) receiver module designed for remote control applications, optimized for long burst codes. It features individual integrated circuit (IC) settings that allow users to select the appropriate automatic gain control (AGC) variant for their specific needs, balancing noise suppression and code compatibility. The module includes a PIN diode and a preamplifier in a single package, housed in an epoxy casing with an integrated IR filter. This device operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it suitable for power-sensitive applications. It demonstrates immunity to noise from various sources such as lamps and Wi-Fi, enhancing its reliability in diverse environments. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP36238TTTR-ND is not qualified for automotive specifications and is intended for use in consumer electronics and similar applications. It is important to note that the device has specific storage and handling requirements to prevent moisture absorption, which could affect performance.

Datasheet Summary
Powered by GS/AI

The TSOP36238TTTR-ND is an infrared (IR) receiver module designed for remote control applications, optimized for long burst codes. It features individual integrated circuit (IC) settings that allow users to select the appropriate automatic gain control (AGC) variant for their specific needs, balancing noise suppression and code compatibility. The module includes a PIN diode and a preamplifier in a single package, housed in an epoxy casing with an integrated IR filter. This device operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it suitable for power-sensitive applications. It demonstrates immunity to noise from various sources such as lamps and Wi-Fi, enhancing its reliability in diverse environments. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP36238TTTR-ND is not qualified for automotive specifications and is intended for use in consumer electronics and similar applications. It is important to note that the device has specific storage and handling requirements to prevent moisture absorption, which could affect performance.

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Photo Detectors - Remote Receiver - TSOP36238TTTR-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
TSOP36238TTTR-ND
Optical Sensors - Photo Detectors - Remote Receiver TSOP36238TTTR-ND
SENSOR REMOTE REC 38.0KHZ 45M

SENSOR REMOTE REC 38.0KHZ 45M

Buy Now Datasheet
Optical Sensors - Photo Detectors - Remote Receiver - TSOP36238TTCT-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
TSOP36238TTCT-ND
Optical Sensors - Photo Detectors - Remote Receiver TSOP36238TTCT-ND
SENSOR REMOTE REC 38.0KHZ 45M

SENSOR REMOTE REC 38.0KHZ 45M

Buy Now Datasheet
Optical Sensors - Photo Detectors - Remote Receiver - TSOP36238TTDKR-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
TSOP36238TTDKR-ND
Optical Sensors - Photo Detectors - Remote Receiver TSOP36238TTDKR-ND
SENSOR REMOTE REC 38.0KHZ 45M

SENSOR REMOTE REC 38.0KHZ 45M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photosensor Modules
Product Number TSOP36238TTTR-ND
Product Name Optical Sensors - Photo Detectors - Remote Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Photosensors with front-end IC - S16430-01CR - Hamamatsu Photonics Europe
Specs
Module Type Avalanche Photodiodes
Number of Channels 16
Package Type Glass epoxy
View Details
IC Light Source Detector - PR5510 - PREMA Semiconductor GmbH
PREMA Semiconductor GmbH
Specs
Supply Voltage 8 volts
View Details
Specs
Package Type TO-72 --- 4 leads
View Details