Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36236TR TSOP36236TR

Description
Manufacturer: Vishay Win Source Part Number: 057159-TSOP36236TR Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Family Name: TSOP36236__ Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 36.0kHz Alternative Parts (Cross-Reference): TSOP6236TT; TSOP6236; TSOP6236TR; TSOP36236; Introduction Date: May 28, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057159-TSOP36236TR Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Family Name: TSOP36236__ Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 36.0kHz Alternative Parts (Cross-Reference): TSOP6236TT; TSOP6236; TSOP6236TR; TSOP36236; Introduction Date: May 28, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36236TR - 057159-TSOP36236TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36236TR
057159-TSOP36236TR
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36236TR 057159-TSOP36236TR
Manufacturer: Vishay Win Source Part Number: 057159-TSOP36236TR Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Family Name: TSOP36236__ Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 36.0kHz Alternative Parts (Cross-Reference): TSOP6236TT; TSOP6236; TSOP6236TR; TSOP36236; Introduction Date: May 28, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 057159-TSOP36236TR
Packaging: Reel - TR
Orientation: Side or Top View
Mounting: SMD (SMT)
Family Name: TSOP36236__
Sensing Distance: 45m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 350μA
Carrier Frequency: 36.0kHz
Alternative Parts (Cross-Reference): TSOP6236TT; TSOP6236; TSOP6236TR; TSOP36236;
Introduction Date: May 28, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 057159-TSOP36236TR
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36236TR
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - TLE49215UHALA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 24 volts
View Details
2 suppliers
Two-Channel Thin-Film Thermopile - DR26 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Line sensors, For spectrophotometry - S5930-512S - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details