Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36136TT TSOP36136TT

Description
Manufacturer: Vishay Win Source Part Number: 937777-TSOP36136TT Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 36.0kHz 45m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP36136 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1190 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937777-TSOP36136TT Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 36.0kHz 45m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP36136 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1190 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36136TT - 937777-TSOP36136TT - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36136TT
937777-TSOP36136TT
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36136TT 937777-TSOP36136TT
Manufacturer: Vishay Win Source Part Number: 937777-TSOP36136TT Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 36.0kHz 45m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP36136 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1190 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500

Manufacturer: Vishay
Win Source Part Number: 937777-TSOP36136TT
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 36.0kHz 45m Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSOP36136
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1190
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937777-TSOP36136TT
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP36136TT
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - ST60 TO-18 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details
LM235 Precision Temperature Sensor - LM235H/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
4 suppliers
Line sensors, For spectrophotometry - S3924-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details