Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34456SI1 TSOP34456SI1

Description
Manufacturer: Vishay Win Source Part Number: 937775-TSOP34456SI1 Series: TSOP344 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 56.0kHz 30m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 937775-TSOP34456SI1 Series: TSOP344 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 56.0kHz 30m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34456SI1 - 937775-TSOP34456SI1 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34456SI1
937775-TSOP34456SI1
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34456SI1 937775-TSOP34456SI1
Manufacturer: Vishay Win Source Part Number: 937775-TSOP34456SI1 Series: TSOP344 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 56.0kHz 30m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH Unaffected

Manufacturer: Vishay
Win Source Part Number: 937775-TSOP34456SI1
Series: TSOP344
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 56.0kHz 30m Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937775-TSOP34456SI1
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34456SI1
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - 1M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Optical Rug. Temperature Sensor FC 1575 - 1-FS63RTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details