Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34438SS1F TSOP34438SS1F

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 812249-TSOP34438SS1F Packaging: Bulk Mounting Style: Through Hole Orientation: Side View Current - Supply: 350μA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,160 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 812249-TSOP34438SS1F Packaging: Bulk Mounting Style: Through Hole Orientation: Side View Current - Supply: 350μA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,160 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34438SS1F - 812249-TSOP34438SS1F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34438SS1F
812249-TSOP34438SS1F
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34438SS1F 812249-TSOP34438SS1F
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 812249-TSOP34438SS1F Packaging: Bulk Mounting Style: Through Hole Orientation: Side View Current - Supply: 350μA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,160 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 812249-TSOP34438SS1F
Packaging: Bulk
Mounting Style: Through Hole
Orientation: Side View
Current - Supply: 350μA
Sensing Distance: 45m
B.P.F. Center Frequency: 38.0kHz
Temperature Range - Operating: -25°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,160
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 812249-TSOP34438SS1F
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34438SS1F
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1103LLHLT-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3.8 to 24 volts
View Details
2 suppliers
Pressure Sensors, Transducers - 2SMPB-02B - 855454-2SMPB-02B - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 9-LGA (2.5x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
 - DR34 Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Temperature & Humidity Sensor ICs - 1897755 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Qsop
Standards and Certifications RoHS
View Details