Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34338SB1 TSOP34338SB1

Description
Manufacturer: Vishay Win Source Part Number: 901452-TSOP34338SB1 Series: TSOP343 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 30m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 901452-TSOP34338SB1 Series: TSOP343 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 30m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34338SB1 - 901452-TSOP34338SB1 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34338SB1
901452-TSOP34338SB1
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34338SB1 901452-TSOP34338SB1
Manufacturer: Vishay Win Source Part Number: 901452-TSOP34338SB1 Series: TSOP343 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 30m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH Unaffected

Manufacturer: Vishay
Win Source Part Number: 901452-TSOP34338SB1
Series: TSOP343
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 38.0kHz 30m Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 901452-TSOP34338SB1
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP34338SB1
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

D6T MEMS Thermal Sensors - D6T-44L-06H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Motion Sensor ICs - 9210338P - RS Components, Ltd.
Specs
Package / Mounting X1-DFN
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S15909-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details