Infineon Technologies AG Pressure Sensors, Transducers - KP226N3022 KP226N3022

Description
Manufacturer: Infineon Technologies Win Source Part Number: 746579-KP226N3022 Manufacturer Homepage: www.infineon.com Reference case: DSOF-8 Reference Date Code: 1145+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 746579-KP226N3022 Manufacturer Homepage: www.infineon.com Reference case: DSOF-8 Reference Date Code: 1145+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - KP226N3022 - 746579-KP226N3022 - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - KP226N3022
746579-KP226N3022
Pressure Sensors, Transducers - KP226N3022 746579-KP226N3022
Manufacturer: Infineon Technologies Win Source Part Number: 746579-KP226N3022 Manufacturer Homepage: www.infineon.com Reference case: DSOF-8 Reference Date Code: 1145+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 746579-KP226N3022
Manufacturer Homepage: www.infineon.com
Reference case: DSOF-8
Reference Date Code: 1145+
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Pressure Sensor Chips
Product Number 746579-KP226N3022
Product Name Pressure Sensors, Transducers - KP226N3022
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
Pressure Sensor Chip - DLV Series - Pressure Sensor Chip - DLV Series - All Sensors Corp.
Specs
Applications COMMERCIAL
Pressure Type Absolute
Package / Mounting E1BD
View Details
Pressure Sensor IC - BM1383AGLV - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Applications Consumer
Packing Method Tape Reel
Standards and Certifications RoHS
View Details