Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32438SS1V TSOP32438SS1V

Description
Manufacturer: Vishay Win Source Part Number: 099757-TSOP32438SS1V Packaging: Tube/Rail Orientation: Side View Mounting: Through Hole Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 099757-TSOP32438SS1V Packaging: Tube/Rail Orientation: Side View Mounting: Through Hole Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32438SS1V - 099757-TSOP32438SS1V - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32438SS1V
099757-TSOP32438SS1V
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32438SS1V 099757-TSOP32438SS1V
Manufacturer: Vishay Win Source Part Number: 099757-TSOP32438SS1V Packaging: Tube/Rail Orientation: Side View Mounting: Through Hole Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 099757-TSOP32438SS1V
Packaging: Tube/Rail
Orientation: Side View
Mounting: Through Hole
Sensing Distance: 45m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 350μA
Carrier Frequency: 38.0kHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 099757-TSOP32438SS1V
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32438SS1V
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Humidity Sensor, 2%, 5S, Dfn-6; Humidity Range Te Connectivity - 33AC4132 - Newark, An Avnet Company
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
 - 1SC Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details