Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP32438SS1F

Description
Win Source Part Number: 1023476-TSOP32438SS1 F Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Bulk Orientation: Side View Standard Package: 2,160 Current - Supply: 350 µA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSOP32438 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1023476-TSOP32438SS1 F Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Bulk Orientation: Side View Standard Package: 2,160 Current - Supply: 350 µA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSOP32438 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - 1023476-TSOP32438SS1F - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
1023476-TSOP32438SS1F
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver 1023476-TSOP32438SS1F
Win Source Part Number: 1023476-TSOP32438SS1 F Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Bulk Orientation: Side View Standard Package: 2,160 Current - Supply: 350 µA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSOP32438 Product Status: Obsolete

Win Source Part Number: 1023476-TSOP32438SS1F
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Package: Bulk
Orientation: Side View
Standard Package: 2,160
Current - Supply: 350 µA
Sensing Distance: 45m
B.P.F. Center Frequency: 38.0kHz
Voltage - Supply: 2.5 V ~ 5.5 V
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.9500
Mfr: Vishay Semiconductor Opto Division
Base Product Number: TSOP32438
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1023476-TSOP32438SS1F
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347242-A1351LKTTN-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP Module
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
Thin Film Based Thermopile Detector - DR46 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 5 Pins
View Details
Temperature & Humidity Sensor ICs - 533778 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -35 to 75 C (-31 to 167 F)
View Details