Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32338SS1F TSOP32338SS1F

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 750343-TSOP32338SS1F Packaging: Bulk Mounting Style: Through Hole Orientation: Side View Supply Current: 350μA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,160 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 750343-TSOP32338SS1F Packaging: Bulk Mounting Style: Through Hole Orientation: Side View Supply Current: 350μA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,160 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32338SS1F - 750343-TSOP32338SS1F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32338SS1F
750343-TSOP32338SS1F
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32338SS1F 750343-TSOP32338SS1F
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 750343-TSOP32338SS1F Packaging: Bulk Mounting Style: Through Hole Orientation: Side View Supply Current: 350μA Sensing Distance: 45m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,160 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 750343-TSOP32338SS1F
Packaging: Bulk
Mounting Style: Through Hole
Orientation: Side View
Supply Current: 350μA
Sensing Distance: 45m
B.P.F. Center Frequency: 38.0kHz
Categories: Sensors, Transducers
Temperature Range - Operating: -25°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,160
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 750343-TSOP32338SS1F
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32338SS1F
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-8L-09H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details