Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32238YA1 TSOP32238YA1

Description
Manufacturer: Vishay Win Source Part Number: 716834-TSOP32238YA1 Manufacturer Homepage: www.vishay.com Reference case: DIP Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 716834-TSOP32238YA1 Manufacturer Homepage: www.vishay.com Reference case: DIP Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32238YA1 - 716834-TSOP32238YA1 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32238YA1
716834-TSOP32238YA1
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32238YA1 716834-TSOP32238YA1
Manufacturer: Vishay Win Source Part Number: 716834-TSOP32238YA1 Manufacturer Homepage: www.vishay.com Reference case: DIP Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 716834-TSOP32238YA1
Manufacturer Homepage: www.vishay.com
Reference case: DIP
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 716834-TSOP32238YA1
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32238YA1
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1244LLHLX-I1-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
Motion Sensor ICs - 1658538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting X1-dfn
X1-dfn
Standards and Certifications RoHS
View Details