The TSOP32138 is an infrared (IR) receiver module designed for remote control applications, optimized for short burst signals in various environments. It features individual integrated circuit (IC) settings to enhance performance, allowing users to select the appropriate automatic gain control (AGC) variant for their specific needs, balancing noise suppression and code compatibility. The device includes a PIN diode and a preamplifier in a single package, with an epoxy housing that incorporates an IR filter. This module operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current of approximately 350 µA. It is capable of receiving signals at a carrier frequency of 38 kHz and can achieve a sensing distance of up to 45 meters under optimal conditions. The TSOP32138 is not qualified for automotive applications and is suitable for use in consumer electronics and other remote control systems. Its operating temperature range is from -25 °C to 85 °C, making it versatile for various environmental conditions.
Manufacturer: Vishay
Win Source Part Number: 035354-TSOP32138
Packaging: Tube/Rail
Orientation: Side View
Mounting: Through Hole
Sensing Distance: 45m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 350μA
Carrier Frequency: 38.0kHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 035354-TSOP32138 |
| Product Name | Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32138 |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |