The TSOP2433-ND is an infrared receiver module designed for remote control applications, optimized for long burst codes. It operates at a carrier frequency of 33 kHz and features individual integrated circuit (IC) settings to enhance performance based on application needs. The device includes a PIN diode and a preamplifier in a single package, which helps in reducing noise interference from various sources such as lamps and Wi-Fi. This module supports a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it energy efficient. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP2433-ND is suitable for use in environments where noise immunity is critical, and it is not qualified for automotive applications. The device has a maximum transmission distance of 24 meters under optimal conditions and operates effectively within a temperature range of -25 °C to +85 °C. Engineers considering this product should note its compatibility with various remote control protocols and its ability to suppress noise, which may be beneficial for applications requiring reliable signal reception.
SENSOR REMOTE REC 33.0KHZ 45M
| DigiKey | |
|---|---|
| Product Category | Photosensor Modules |
| Product Number | TSOP2433-ND |
| Product Name | Optical Sensors - Photo Detectors - Remote Receiver |