Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2238 TSOP2238

Description
Manufacturer: Vishay Win Source Part Number: 120379-TSOP2238 Packaging: Tube/Rail Orientation: Side View Mounting: Through Hole Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 0.7mA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 120379-TSOP2238 Packaging: Tube/Rail Orientation: Side View Mounting: Through Hole Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 0.7mA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSOP2238 is an infrared receiver module designed for remote control applications, optimized for long burst codes. It operates at a carrier frequency of 38 kHz and supports a supply voltage range of 2.0 V to 5.5 V, with a low supply current of approximately 0.35 mA at 3.3 V. The device features a built-in PIN diode and preamplifier, allowing for direct connection to microprocessors for signal decoding. It offers immunity against noise from various sources, such as lamps and Wi-Fi, making it suitable for diverse environments. The operational temperature range is from -25 °C to 85 °C, and it has a maximum transmission distance of 24 meters under optimal conditions. The TSOP2238 is packaged in a through-hole format and is not qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

The TSOP2238 is an infrared receiver module designed for remote control applications, optimized for long burst codes. It operates at a carrier frequency of 38 kHz and supports a supply voltage range of 2.0 V to 5.5 V, with a low supply current of approximately 0.35 mA at 3.3 V. The device features a built-in PIN diode and preamplifier, allowing for direct connection to microprocessors for signal decoding. It offers immunity against noise from various sources, such as lamps and Wi-Fi, making it suitable for diverse environments. The operational temperature range is from -25 °C to 85 °C, and it has a maximum transmission distance of 24 meters under optimal conditions. The TSOP2238 is packaged in a through-hole format and is not qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2238 - 120379-TSOP2238 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2238
120379-TSOP2238
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2238 120379-TSOP2238
Manufacturer: Vishay Win Source Part Number: 120379-TSOP2238 Packaging: Tube/Rail Orientation: Side View Mounting: Through Hole Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 0.7mA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 120379-TSOP2238
Packaging: Tube/Rail
Orientation: Side View
Mounting: Through Hole
Sensing Distance: 45m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 0.7mA
Carrier Frequency: 38.0kHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 120379-TSOP2238
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2238
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307768 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
Transmit Module with 2 Antenna Outputs and Sixteen TRX Ports - QM57518 - Qorvo
Specs
Device Type Transmitter
Package Type Surface Mount; Leadless SMT
View Details
RF Transceiver Modules and Modems - 591-1156-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 800 to 1900 MHz
Package Type Plugin; Module
View Details
3 suppliers
Wireless Transceiver Module - MWTC-REC6 & UWTC-REC6 - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Operating Temperature -10.0 to 70.0 C (14.0 to 158.0 F)
View Details