Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2233 TSOP2233

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1274834-TSOP2233 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side View Operating Supply Voltage: 2.5 V ~ 5.5 V Family Name: TSOP2233 Sensing Distance: 45m B.P.F. Center Frequency: 33.0kHz Categories: Sensors, Transducers Operating Supply Current: 0.7mA Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): IRM-56384; Introduction Date: March 30, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1274834-TSOP2233 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side View Operating Supply Voltage: 2.5 V ~ 5.5 V Family Name: TSOP2233 Sensing Distance: 45m B.P.F. Center Frequency: 33.0kHz Categories: Sensors, Transducers Operating Supply Current: 0.7mA Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): IRM-56384; Introduction Date: March 30, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2233 - 1274834-TSOP2233 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2233
1274834-TSOP2233
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2233 1274834-TSOP2233
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1274834-TSOP2233 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side View Operating Supply Voltage: 2.5 V ~ 5.5 V Family Name: TSOP2233 Sensing Distance: 45m B.P.F. Center Frequency: 33.0kHz Categories: Sensors, Transducers Operating Supply Current: 0.7mA Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): IRM-56384; Introduction Date: March 30, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1274834-TSOP2233
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Orientation: Side View
Operating Supply Voltage: 2.5 V ~ 5.5 V
Family Name: TSOP2233
Sensing Distance: 45m
B.P.F. Center Frequency: 33.0kHz
Categories: Sensors, Transducers
Operating Supply Current: 0.7mA
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): IRM-56384;
Introduction Date: March 30, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1274834-TSOP2233
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2233
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375889-TLE49644MXTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
3 suppliers
Two-Channel Silicon-Based Thermopile - Digital ST60 Dual Thermopile - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-100/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
Image sensor modules - C15853-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details