Vishay Intertechnology, Inc. Sensors,Transducers TSOP2138YAZ

Description
Manufacturer: Vishay-Semiconductor -Opto-Division Win Source Part Number: 004592-TSOP2138YAZ Category: Sensors,Transducers Family: Optical Sensors - Photo Detectors - Remote Receiver Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side View Operating Supply Voltage: 4.5 V ~ 5.5 V Current - Supply: 1.1mA Sensing Distance: 35m B.P.F. Center Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay-Semiconductor -Opto-Division Win Source Part Number: 004592-TSOP2138YAZ Category: Sensors,Transducers Family: Optical Sensors - Photo Detectors - Remote Receiver Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side View Operating Supply Voltage: 4.5 V ~ 5.5 V Current - Supply: 1.1mA Sensing Distance: 35m B.P.F. Center Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors,Transducers - 004592-TSOP2138YAZ - Win Source Electronics
Laguna Hills, CA, United States
Sensors,Transducers
004592-TSOP2138YAZ
Sensors,Transducers 004592-TSOP2138YAZ
Manufacturer: Vishay-Semiconductor -Opto-Division Win Source Part Number: 004592-TSOP2138YAZ Category: Sensors,Transducers Family: Optical Sensors - Photo Detectors - Remote Receiver Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side View Operating Supply Voltage: 4.5 V ~ 5.5 V Current - Supply: 1.1mA Sensing Distance: 35m B.P.F. Center Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Vishay-Semiconductor-Opto-Division
Win Source Part Number: 004592-TSOP2138YAZ
Category: Sensors,Transducers
Family: Optical Sensors - Photo Detectors - Remote Receiver
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Orientation: Side View
Operating Supply Voltage: 4.5 V ~ 5.5 V
Current - Supply: 1.1mA
Sensing Distance: 35m
B.P.F. Center Frequency: 38.0kHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 004592-TSOP2138YAZ
Product Name Sensors,Transducers
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 7 Front End Module - QPF4239 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
RF Modules - 2307768P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
Surface-mount Radio Module - A2541E24A - Anaren, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems; Industrial controls and monitoring, remote controls, home/building automation, lighting systems, low power wireless sensor networks
Features RoHS
View Details
Embedded Bluetooth Module - BT44-147 - ZBA, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector
View Details