Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2136 TSOP2136

Description
Manufacturer: Vishay Win Source Part Number: 057144-TSOP2136 Packaging: Tube/Rail Orientation: Side View Mounting: Through Hole Sensing Distance: 35m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 1.1mA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057144-TSOP2136 Packaging: Tube/Rail Orientation: Side View Mounting: Through Hole Sensing Distance: 35m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 1.1mA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2136 - 057144-TSOP2136 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2136
057144-TSOP2136
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2136 057144-TSOP2136
Manufacturer: Vishay Win Source Part Number: 057144-TSOP2136 Packaging: Tube/Rail Orientation: Side View Mounting: Through Hole Sensing Distance: 35m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 1.1mA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 057144-TSOP2136
Packaging: Tube/Rail
Orientation: Side View
Mounting: Through Hole
Sensing Distance: 35m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 1.1mA
Carrier Frequency: 36.0kHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 057144-TSOP2136
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2136
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1575 - 1-FS63WTS-ARM/1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Image sensor modules - C16091-07 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Two-Channel Silicon-Based Thermopile - ST60 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-075/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers